15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSLC0534DFN10-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-XFDFN |
| Peak Pulse Power | 50 watts |
| VC | 15 volts |