TVS DIODE 5VWM 15VC 10DFN
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSLC0524F-TP-ND | ESDSLC0524F-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-XFDFN | 10-DFN (2.5x1) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 15 volts | 15 volts |