TVS DIODE 5VWM 12VC 2DFN1006
TVS DIODE 5VWM 12VC 2DFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBULC5V0LB-TP-ND | ESDSBULC5V0LB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | 2-DFN1006 |
| Peak Pulse Power | 84 watts | 84 watts |
| VC | 12 volts | 12 volts |