TVS DIODE 3.3VWM 8VC 10DFN
TVS DIODE 3.3VWM 8VC 10DFN
TVS DIODE 3.3VWM 8VC 10DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBULC3304DFN10-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-XFDFN |
| Peak Pulse Power | 56 watts |
| VC | 8 volts |