ESD PROTECTION DEVICES,DFN1006-2
ESD PROTECTION DEVICES,DFN1006-2
ESD PROTECTION DEVICES,DFN1006-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBULC18VLBQ-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 36 watts |
| VC | 9 volts |