TVS DIODE 5VWM 5VC DFN10063
TVS DIODE 5VWM 5VC DFN10063
TVS DIODE 5VWM 5VC DFN10063
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBSLC5V0LT-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 65 watts |
| VC | 5 volts |