TVS DIODE 5VWM 11VC SOD-323
TVS DIODE 5VWM 11VC SOD-323
TVS DIODE 5VWM 11VC SOD-323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBSLC5V0D3B-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 77 watts |
| VC | 11 volts |