TVS DIODE 24VWM 34VC DFN11103
TVS DIODE 24VWM 34VC DFN11103
TVS DIODE 24VWM 34VC DFN11103
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBLC24VPUBWFHE3-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-XDFN |
| Peak Pulse Power | 170 watts |
| VC | 34 volts |