TVS DIODE 24VWM 35VC DFN251010
TVS DIODE 24VWM 35VC DFN251010
TVS DIODE 24VWM 35VC DFN251010
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBLC2424P5WFHE3-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 170 watts |
| VC | 35 volts |