TVS DIODE 15VWM 23VC 2-DFN1006
TVS DIODE 15VWM 23VC 2-DFN1006
TVS DIODE 15VWM 23VC 2-DFN1006
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBLC15VLB-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 140 watts |
| VC | 23 volts |