12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBL5V0LTB-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-101, SOT-883 |
| Peak Pulse Power | 96 watts |
| VC | 12 volts |