TVS DIODE 5VWM 12VC 0201A
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBL5V0AE2-TP-ND | ESDSBL5V0AE2-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201-A |
| Peak Pulse Power | 96 watts | 96 watts |
| VC | 12 volts | 12 volts |