TVS DIODE 6.3VWM 17VC DFN16102
TVS DIODE 6.3VWM 17VC DFN16102
TVS DIODE 6.3VWM 17VC DFN16102
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBHC6V3P6B-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| Peak Pulse Power | 2635 watts |
| VC | 17 volts |