TVS DIODE 4.5VWM 18VC DFN16102
TVS DIODE 4.5VWM 18VC DFN16102
TVS DIODE 4.5VWM 18VC DFN16102
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDSBHC4V5P6B-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| Peak Pulse Power | 3510 watts |
| VC | 18 volts |