Micro Commercial Components Corp. TVS Diodes ESDN5V0D3B-TP

Description
13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-ESDN5V0D3B-TPCT-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 353-ESDN5V0D3B-TPTR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 353-ESDN5V0D3B-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

13.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1057935-ESDN5V0D3B-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1057935-ESDN5V0D3B-TP
Circuit Protection - TVS - Diodes 1057935-ESDN5V0D3B-TP
Win Source Part Number: 1057935-ESDN5V0D3B-T P Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 13.5V Power - Peak Pulse: 1620W (1.62kW) Power Line Protection: No Capacitance @ Frequency: 300pF @ 1MHz (Max) Current - Peak Pulse (10/1000µs): 120A (8/20µs) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: 353-ESDN5V0D3B-TPCT, 353-ESDN5V0D3B-TPDKR ,353-ESDN5V0D3B-TPTR Base Product Number: ESDN5V0

Win Source Part Number: 1057935-ESDN5V0D3B-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13.5V
Power - Peak Pulse: 1620W (1.62kW)
Power Line Protection: No
Capacitance @ Frequency: 300pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 120A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-ESDN5V0D3B-TPCT,353-ESDN5V0D3B-TPDKR,353-ESDN5V0D3B-TPTR
Base Product Number: ESDN5V0

Buy Now Datasheet
TVS Protection Diode - 144-ESDN5V0D3B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDN5V0D3B-TP
TVS Protection Diode 144-ESDN5V0D3B-TP
TVS DIODE 5VWM 13.5VC SOD323 Product overview: ESDN5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDN5V0D3B-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13.5VC SOD323 Product overview: ESDN5V0D3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDN5V0D3B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDN5V0D3B-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDN5V0D3B-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDN5V0D3B-TP
TVS DIODE 5VWM 13.5VC SOD323

TVS DIODE 5VWM 13.5VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-ESDN5V0D3B-TPCT-ND 1057935-ESDN5V0D3B-TP 144-ESDN5V0D3B-TP ESDN5V0D3B-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323
Peak Pulse Power 1620 watts 1620 watts 1620 watts 1620 watts
VC 13.5 volts 13.5 volts 13.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data