TVS DIODE 24VWM 36VC 0201-A
TVS DIODE 24VWM 36VC 0201-A
TVS DIODE 24VWM 36VC 0201-A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLSBLC24VAE2-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 180 watts |
| VC | 36 volts |