20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037176-ESDLC5V0T5-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 1.4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.6V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 125W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5VWM 20VC SOT523
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0T5-TPMSTR-ND | 1037176-ESDLC5V0T5-TP | ESDLC5V0T5-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDLC5V0T5-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOT523; SOT-523 | SOT523; SOT-523 | SOT523; SOT-523 |
| Peak Pulse Power | 125 watts | 125 watts | |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 5.6 volts | 5.6 volts | 5.6 volts |