10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037175-ESDLC5V0T2-T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.2V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5VWM 10VC SOT23
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0T2-TPMSTR-ND | 1037175-ESDLC5V0T2-TP | ESDLC5V0T2-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDLC5V0T2-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 10 volts | 10 volts | 10 volts |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |