20V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN3810-9
TVS DIODE 5VWM 20VC DFN3810-9
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0PB8-TPMSTR-ND | ESDLC5V0PB8-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 9-UDFN | DFN3810-9 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 20 volts | 20 volts |