10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-3
DIODE ESD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC5V0LTB-TPTR-ND | ESDLC5V0LTB-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-101, SOT-883 | DFN1006-3 |
| VC | 10 volts | 10 volts |