Manufacturer: Micro Commercial Co
Win Source Part Number: 1037174-ESDLC5V0LPB-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 12pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 12.5V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
12.5V Clamp Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5VWM 12.5VC SOD882
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037174-ESDLC5V0LPB-TP | ESDLC5V0LPB-TPMSTR-ND | ESDLC5V0LPB-TP |
| Product Name | TVS - TVS - Diodes - ESDLC5V0LPB-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-882 | SOD-882 | SOD-882 |
| VWM | 5 volts | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |