15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
TVS DIODE 5VWM 15VC DFN1006-2L
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0L2B-TP-ND | ESDLC5V0L2B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0402 (1006 Metric) | DFN1006-2L |
| Peak Pulse Power | 75 watts | 75 watts |
| VC | 15 volts | 15 volts |