Manufacturer: Micro Commercial Co
Win Source Part Number: 1037173-ESDLC5V0DFN1
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-DFN (2.5x1)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 28V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)
TVS DIODE 5VWM 28VC 10DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037173-ESDLC5V0DFN10-TP | ESDLC5V0DFN10-TPMSTR-ND | ESDLC5V0DFN10-TP |
| Product Name | TVS - TVS - Diodes - ESDLC5V0DFN10-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-DFN (2.5x1) | 10-XFDFN | 10-DFN (2.5x1) |
| VWM | 5 volts | ||
| IPPM | 5 amps | ||
| VC | 28 volts | 28 volts | 28 volts |
| VBR | 6 volts | 6 volts | 6 volts |