Manufacturer: Micro Commercial Co
Win Source Part Number: 1334879-ESDLC5V0D9L-
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.4V
Voltage - Clamping (Max) @ Ipp: 15V
Power - Peak Pulse: 75W
Power Line Protection: No
Capacitance @ Frequency: 0.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOD-923
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 353-ESDLC5V0D9L-TPCT
Base Product Number: ESDLC5
RoHS Status: ROHS3 Compliant
TVS DIODE 5VWM 15VC SOD923 Product overview: ESDLC5V0D9L-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC5V0D9L-TP can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
TVS DIODE 5VWM 15VC SOD923
5A@8/20us 75W 15V 5.4V 5V@Max SOD-923 Electrostatic and Surge Protection (TVS/ESD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334879-ESDLC5V0D9L-TP | 144-ESDLC5V0D9L-TP | 353-ESDLC5V0D9L-TPDKR-ND | ESDLC5V0D9L-TP | ESDLC5V0D9L-TP |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SOD-923 | Tape & Reel (TR) | SOD-923 | SOD-923 | |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | 75 watts | 75 watts |
| VC | 15 volts | 15 volts | 15 volts | 15 volts | |
| VBR | 5.4 volts | 5.4 volts | 5.4 volts | 5.4 volts |