12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723
TVS DIODE 5VWM 12.5VC SOD723
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0D7B-TPMSTR-ND | ESDLC5V0D7B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-723 | SOD-723 |
| VC | 12.5 volts | 12.5 volts |