12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201-C
TVS DIODE 5VWM 12VC 0201-C
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0AE3-TP-ND | ESDLC5V0AE3-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201-C |
| Peak Pulse Power | 30 watts | 30 watts |
| VC | 12 volts | 12 volts |