15V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
15V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
15V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 0201-A
TVS DIODE 5VWM 15VC 0201-A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC5V0AE2-TPMSDKR-ND | ESDLC5V0AE2-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201-A |
| Peak Pulse Power | 120 watts | 120 watts |
| VC | 15 volts | 15 volts |