Micro Commercial Components Corp. TVS Diodes ESDLC3V3LB-TP

Description
11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006
Request a Quote Datasheet
Description
11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDLC3V3LB-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

Buy Now Datasheet
TVS Diodes - ESDLC3V3LB-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

Buy Now Datasheet
TVS Diodes - ESDLC3V3LB-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

11V Clamp Ipp Tvs Diode Surface Mount 2-DFN1006

Buy Now Datasheet
TVS Protection Diode - 144-ESDLC3V3LB-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDLC3V3LB-TP
TVS Protection Diode 144-ESDLC3V3LB-TP
TVS DIODE 3.3VWM 11VC 2DFN1006 Product overview: ESDLC3V3LB-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC3V3LB-TP can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 11VC 2DFN1006 Product overview: ESDLC3V3LB-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC3V3LB-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDLC3V3LB-TP - 871209-ESDLC3V3LB-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDLC3V3LB-TP
871209-ESDLC3V3LB-TP
TVS - TVS - Diodes - ESDLC3V3LB-TP 871209-ESDLC3V3LB-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 871209-ESDLC3V3LB-TP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 11V Clamp - Ipp Tvs Diode Surface Mount 2-DFN1006 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ESDLC3 Categories: Circuit Protection Case / Package: 2-DFN1006 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESDLC3V3LB-TPMSDKR, -1142-ESDLC3V3LB-TPD KR, ESDLC3V3LB-TPMSTR, ESDLC3V3LB-TPMSCT, -1142-ESDLC3V3LB-TPT R, -1142-ESDLC3V3LB-TPC T

Manufacturer: Micro Commercial Co
Win Source Part Number: 871209-ESDLC3V3LB-TP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 11V Clamp - Ipp Tvs Diode Surface Mount 2-DFN1006
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESDLC3
Categories: Circuit Protection
Case / Package: 2-DFN1006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDLC3V3LB-TPMSDKR, -1142-ESDLC3V3LB-TPDKR, ESDLC3V3LB-TPMSTR, ESDLC3V3LB-TPMSCT, -1142-ESDLC3V3LB-TPTR, -1142-ESDLC3V3LB-TPCT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDLC3V3LB-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDLC3V3LB-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDLC3V3LB-TP
TVS DIODE 3.3VWM 11VC 2DFN1006

TVS DIODE 3.3VWM 11VC 2DFN1006

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDLC3V3LB-TPMSCT-ND 144-ESDLC3V3LB-TP 871209-ESDLC3V3LB-TP ESDLC3V3LB-TP
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESDLC3V3LB-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 2-DFN1006 2-DFN1006
VC 11 volts 11 volts
Unlock Full Specs
to access all available technical data