18V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount DFN3020-10
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC3374P9-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UDFN Exposed Pad |
| Peak Pulse Power | 1000 watts |
| VC | 18 volts |