20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount DFN2626-10
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount DFN2626-10
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount DFN2626-10
TVS DIODE 3.3VWM 20VC DFN2626-10
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC3304P8-TPMSDKR-ND | ESDLC3304P8-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN Exposed Pad | DFN2626-10 |
| Peak Pulse Power | 450 watts | 450 watts |