8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOP
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037166-ESDLC2V8P8U-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
STAND-OFF Voltage (Vwm): 2.8V
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
TVS DIODE 2.8VWM 8VC 8-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDLC2V8P8U-TPMSTR-ND | 1037166-ESDLC2V8P8U-TP | ESDLC2V8P8U-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDLC2V8P8U-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOP | 8-SOP |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 8 volts | 8 volts | 8 volts |
| VBR | 3 volts | 3 volts | 3 volts |