TVS DIODE 2.5VWM 15VC DFN262610
TVS DIODE 2.5VWM 15VC DFN262610
TVS DIODE 2.5VWM 15VC DFN262610
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC2504P8-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN Exposed Pad |
| Peak Pulse Power | 375 watts |