TVS DIODE 24VWM 45VC SOD323
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC24VD3B-TP-ND | ESDLC24VD3B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts |
| VC | 45 volts | 45 volts |