25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
25V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC15VLB-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 150 watts |
| VC | 25 volts |