Micro Commercial Components Corp. TVS Diodes ESDLC12VD3-TP

Description
28.6V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
28.6V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDLC12VD3-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
28.6V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

28.6V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS - TVS - Diodes - ESDLC12VD3-TP - 1037165-ESDLC12VD3-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDLC12VD3-TP
1037165-ESDLC12VD3-TP
TVS - TVS - Diodes - ESDLC12VD3-TP 1037165-ESDLC12VD3-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1037165-ESDLC12VD3-T P Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 12V Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 28.6V Peak Pulse Current(Ippm): 11A (8/20μs) Power Dissipation - Pd: 350W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1037165-ESDLC12VD3-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 28.6V
Peak Pulse Current(Ippm): 11A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDLC12VD3-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDLC12VD3-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDLC12VD3-TP
TVS DIODE 12VWM 28.6VC SOD323

TVS DIODE 12VWM 28.6VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDLC12VD3-TPMSTR-ND 1037165-ESDLC12VD3-TP ESDLC12VD3-TP
Product Name TVS Diodes TVS - TVS - Diodes - ESDLC12VD3-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
Peak Pulse Power 350 watts 350 watts
VC 28.6 volts 28.6 volts 28.6 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data