Win Source Part Number: 1125992-ESDLC0554P3-
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 22V
Power - Peak Pulse: 240W
Power Line Protection: No
Capacitance @ Frequency: 1pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 11A (8/20µs)
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: DFN1616-6
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESDLC0554P3TP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-ESDLC0554P3-TPTR
Base Product Number: ESDLC0554
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
22V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1125992-ESDLC0554P3-TP | 353-ESDLC0554P3-TPCT-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes |
| Package | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad |
| Peak Pulse Power | 240 watts | 240 watts |
| VC | 22 volts | 22 volts |
| VBR | 6.5 volts | 6.5 volts |