25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10
DIODE ESD PROTECTION DFN2510-10
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC0544P5-TPTR-ND | ESDLC0544P5-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN | DFN2510-10 |
| Peak Pulse Power | 100 watts | 100 watts |
| VC | 25 volts | 25 volts |