14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
14V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount DFN1616-6
ESD,5V,DFN1616-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC0524P3-TPTR-ND | ESDLC0524P3-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN Exposed Pad | DFN1616-6 |
| Peak Pulse Power | 230 watts | 230 watts |
| VC | 14 volts | 14 volts |