Micro Commercial Components Corp. Circuit Protection - TVS - Diodes ESDLC0524DFN10-TP

Description
Win Source Part Number: 969870-ESDLC0524DFN1 0-TP Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.1V Voltage - Clamping (Max) @ Ipp: 28V Power - Peak Pulse: 150W Power Line Protection: Yes Capacitance @ Frequency: 0.8pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 10-XFDFN Supplier Device Package: 10-DFN (2.5x1) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: ESDLC0524DFN10-TPMSD KR,ESDLC0524DFN10-TP MSTR,-ESDLC0524DFN10 -TPMSCT,-ESDLC0524DF N10-TPMSDKR,ESDLC052 4DFN10-TPMSCT,-ESDLC 0524DFN10-TPMSTR Base Product Number: ESDLC0524
Request a Quote Datasheet
Description
Win Source Part Number: 969870-ESDLC0524DFN1 0-TP Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.1V Voltage - Clamping (Max) @ Ipp: 28V Power - Peak Pulse: 150W Power Line Protection: Yes Capacitance @ Frequency: 0.8pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 10-XFDFN Supplier Device Package: 10-DFN (2.5x1) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: ESDLC0524DFN10-TPMSD KR,ESDLC0524DFN10-TP MSTR,-ESDLC0524DFN10 -TPMSCT,-ESDLC0524DF N10-TPMSDKR,ESDLC052 4DFN10-TPMSCT,-ESDLC 0524DFN10-TPMSTR Base Product Number: ESDLC0524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 969870-ESDLC0524DFN10-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
969870-ESDLC0524DFN10-TP
Circuit Protection - TVS - Diodes 969870-ESDLC0524DFN10-TP
Win Source Part Number: 969870-ESDLC0524DFN1 0-TP Category: Circuit Protection>TVS - Diodes Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.1V Voltage - Clamping (Max) @ Ipp: 28V Power - Peak Pulse: 150W Power Line Protection: Yes Capacitance @ Frequency: 0.8pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Package / Case: 10-XFDFN Supplier Device Package: 10-DFN (2.5x1) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: ESDLC0524DFN10-TPMSD KR,ESDLC0524DFN10-TP MSTR,-ESDLC0524DFN10 -TPMSCT,-ESDLC0524DF N10-TPMSDKR,ESDLC052 4DFN10-TPMSCT,-ESDLC 0524DFN10-TPMSTR Base Product Number: ESDLC0524

Win Source Part Number: 969870-ESDLC0524DFN10-TP
Category: Circuit Protection>TVS - Diodes
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.1V
Voltage - Clamping (Max) @ Ipp: 28V
Power - Peak Pulse: 150W
Power Line Protection: Yes
Capacitance @ Frequency: 0.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 10-XFDFN
Supplier Device Package: 10-DFN (2.5x1)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: ESDLC0524DFN10-TPMSDKR,ESDLC0524DFN10-TPMSTR,-ESDLC0524DFN10-TPMSCT,-ESDLC0524DFN10-TPMSDKR,ESDLC0524DFN10-TPMSCT,-ESDLC0524DFN10-TPMSTR
Base Product Number: ESDLC0524

Buy Now Datasheet
TVS Diodes - ESDLC0524DFN10-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDLC0524DFN10-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDLC0524DFN10-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

28V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.5x1)

Buy Now Datasheet
TVS Protection Diode - 144-ESDLC0524DFN10-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDLC0524DFN10-TP
TVS Protection Diode 144-ESDLC0524DFN10-TP
TVS DIODE 5VWM 28VC 10DFN Product overview: ESDLC0524DFN10-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC0524DFN10-T P can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 28VC 10DFN Product overview: ESDLC0524DFN10-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC0524DFN10-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDLC0524DFN10-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDLC0524DFN10-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDLC0524DFN10-TP
TVS DIODE 5VWM 28VC 10DFN

TVS DIODE 5VWM 28VC 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 969870-ESDLC0524DFN10-TP ESDLC0524DFN10-TPMSDKR-ND 144-ESDLC0524DFN10-TP ESDLC0524DFN10-TP
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 10-XFDFN 10-XFDFN Tape & Reel (TR) 10-DFN (2.5x1)
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 28 volts 28 volts 28 volts
VBR 6.1 volts 6.1 volts 6.1 volts
CT 0.8000 pF
Unlock Full Specs
to access all available technical data