TVS DIODE 5.5VWM 12VC DFN16166
Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDLC0504P3-TP-ND | ESDLC0504P3-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN Exposed Pad | DFN1616-6 |
| Peak Pulse Power | 60 watts | 60 watts |
| VC | 12 volts | 12 volts |