Win Source Part Number: 1362444-ESDLC0502P6-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Type: Steering (Rail to Rail)
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 6-WFDFN
Supplier Device Package: DFN1610-6
Base Product Number: ESDLC0502
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Power - Peak Pulse: 75W
Power Line Protection: Yes
Capacitance @ Frequency: 0.8pF @ 1MHz (Max)
Unidirectional Channels: 2
TVS DIODE 5VWM 15VC DFN16106
Interface Product overview: ESDLC0502P6-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDLC0502P6-TP can be used for catalog matching and distributor lookup.
Interface
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362444-ESDLC0502P6-TP | 353-ESDLC0502P6-TP-ND | 144-ESDLC0502P6-TP | ESDLC0502P6-TP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 6-WFDFN | 6-WFDFN | Bulk | DFN1610-6 |
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | 75 watts |
| VC | 15 volts | 15 volts | 15 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 0.8000 pF |