TVS DIODE 3.3VWM 5VC 0201-A
TVS DIODE 3.3VWM 5VC 0201-A
TVS DIODE 3.3VWM 5VC 0201-A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDHSBSLC3V3AE2-TPTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 50 watts |
| VC | 5 volts |