TVS DIODE 24VWM 60VC DFN2020-3L
TVS DIODE 24VWM 60VC DFN2020-3L
TVS DIODE 24VWM 60VC DFN2020-3L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDHC24VP4-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-UDFN Exposed Pad |
| Peak Pulse Power | 5000 watts |
| VC | 60 volts |