TVS DIODE 12VWM 22VC DFN16082
TVS DIODE 12VWM 22VC DFN16082
TVS DIODE 12VWM 22VC DFN16082
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESDHC12VP1-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1608 Metric) |
| Peak Pulse Power | 990 watts |
| VC | 22 volts |