13V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201-B
TVS DIODE 5VWM 13VC 0201-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDBV5V0AE2-TPMSTR-ND | ESDBV5V0AE2-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201-B |
| Peak Pulse Power | 52 watts | 52 watts |
| VC | 13 volts | 13 volts |