20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037162-ESDBU5V0AE1-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.9pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TVS DIODE 5VWM 20VC 0201
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDBU5V0AE1-TP-ND | 1037162-ESDBU5V0AE1-TP | ESDBU5V0AE1-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDBU5V0AE1-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | 0201 | 0201 |
| Peak Pulse Power | 80 watts | 80 watts | |
| VC | 20 volts | 20 volts | 20 volts |
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |