10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201-B
TVS DIODE 5VWM 10VC 0201-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDBL5V0AE2-TPMSTR-ND | ESDBL5V0AE2-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201-B |
| Peak Pulse Power | 50 watts | 50 watts |
| VC | 10 volts | 10 volts |