Manufacturer: Micro Commercial Co
Win Source Part Number: 1037161-ESDBL5V0AE1-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.8V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 62.5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Industrial, Wireless, Defence, Military & Aerospace, Sensing & Instrumentation, Communications & Networking
Quantity per package: 10k pcs
12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 5VWM 12.5VC 0201
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037161-ESDBL5V0AE1-TP | ESDBL5V0AE1-TPMSTR-ND | ESDBL5V0AE1-TP |
| Product Name | TVS - TVS - Diodes - ESDBL5V0AE1-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0201 | 0201 (0603 Metric) | 0201 |
| VWM | 5 volts | ||
| IPPM | 5 amps | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts |
| VBR | 5.8 volts | 5.8 volts | 5.8 volts |