Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
TVS DIODE 5.25VWM SOT23 Product overview: ESDA6V1L-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1L-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 774254-ESDA6V1L-TP
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Applications: General
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.25V
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: ESDA6V1L
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.1V
Manufacturer Package: SOT-23
Alternative Parts (Cross-Reference): PACDN042Y3; PJMBZ6V8T/R7; SZMA3075WALT1G; SZPACDN042Y3R;
Introduction Date: December 16, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 5.25VWM SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDA6V1L-TPDKR-ND | 144-ESDA6V1L-TP | 774254-ESDA6V1L-TP | ESDA6V1L-TP | ESDA6V1L-TP |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - ESDA6V1L-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VC | 16.5 volts | ||||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts | |
| IFSM | 18.5 amps |