TVS DIODE 7VWM 15VC SOT-23
TVS DIODE 7VWM 15VC SOT-23
TVS DIODE 7VWM 15VC SOT-23
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD7V0T2B-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 250 watts |
| VC | 15 volts |